3M Microtca Connector, Receptacle, 47 Position; Product Range 3M 3P02-2001-ES

Description
MICROTCA CONNECTOR, RECEPTACLE, 47 POSITION; Product Range:3P02 Series; No. of Contacts:47Contacts; Pitch Spacing:2.7mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.7mm RoHS Compliant: Yes
Datasheet
Description
MICROTCA CONNECTOR, RECEPTACLE, 47 POSITION; Product Range:3P02 Series; No. of Contacts:47Contacts; Pitch Spacing:2.7mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microtca Connector, Receptacle, 47 Position; Product Range 3M - 52T7352 - Newark, An Avnet Company
Chicago, IL, United States
Microtca Connector, Receptacle, 47 Position; Product Range 3M
52T7352
Microtca Connector, Receptacle, 47 Position; Product Range 3M 52T7352
MICROTCA CONNECTOR, RECEPTACLE, 47 POSITION; Product Range:3P02 Series; No. of Contacts:47Contacts; Pitch Spacing:2.7mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.7mm RoHS Compliant: Yes

MICROTCA CONNECTOR, RECEPTACLE, 47 POSITION; Product Range:3P02 Series; No. of Contacts:47Contacts; Pitch Spacing:2.7mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:3Rows; Row Pitch:2.7mm RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 3P02-2001-ES - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
3P02-2001-ES
Backplane Connectors - Specialized 3P02-2001-ES
CONN RCPT COMPACT PCI 47POS PCB

CONN RCPT COMPACT PCI 47POS PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 52T7352 3P02-2001-ES
Product Name Microtca Connector, Receptacle, 47 Position; Product Range 3M Backplane Connectors - Specialized
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details