CIRCULAR CONNECTOR, PLUG, 4 POSITION, CABLE; Product Range:3N1 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 48W2660 |
| Product Name | Circular Connector, Plug, 4 Position, Cable; Product Range 3M |
| Connector Type | Circular / Cylindrical Connectors |