3M Tape, 16.46M X 304.8Mm, Paper, Grey; Adhesive Type 3M 3M RP32

Description
TAPE, 16.46M X 304.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes
Datasheet
Description
TAPE, 16.46M X 304.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 16.46M X 304.8Mm, Paper, Grey; Adhesive Type 3M - 12AC6903 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 304.8Mm, Paper, Grey; Adhesive Type 3M
12AC6903
Tape, 16.46M X 304.8Mm, Paper, Grey; Adhesive Type 3M 12AC6903
TAPE, 16.46M X 304.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 304.8MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6903
Product Name Tape, 16.46M X 304.8Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data