3M Tape, 4.57M X 12.7Mm, Paper, Grey; Adhesive Type 3M 3M RP16

Description
TAPE, 4.57M X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Paper, Grey; Adhesive Type 3M - 12AC6901 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Paper, Grey; Adhesive Type 3M
12AC6901
Tape, 4.57M X 12.7Mm, Paper, Grey; Adhesive Type 3M 12AC6901
TAPE, 4.57M X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6901
Product Name Tape, 4.57M X 12.7Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Polyethylene-Coated Moisture Barrier Tape - 281 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Polyethylene-Coated Moisture Barrier Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Lead Foil Discs - LF015MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details