TAPE, 25.4MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:Paper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6305 |
| Product Name | Tape, 25.4Mm Dia, Clear, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |