3M Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M 3M F9460PC CIRCLE-0.75"-250

Description
TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Description
TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ VHB,Ñ¢ Adhesive Transfer Tape, part number 99Y6303, features a clear, double-sided design with a total thickness of 2 mil (0.05 mm). It utilizes a high-performance acrylic adhesive known for its strong long-term holding power, making it suitable for various industrial applications. This tape is designed to replace traditional fasteners such as rivets and liquid adhesives, providing a reliable bond for both interior and exterior use. The tape exhibits excellent peel adhesion to stainless steel, with a typical value of 7.0 lb/in (120 N/10 cm). It can withstand temperatures up to 300°F (149°C) in static shear for extended periods and has a short-term temperature tolerance of up to 500°F (260°C). The adhesive maintains its performance even after prolonged exposure to elevated temperatures, demonstrating high strength retention. Additionally, the tape shows good resistance to common solvents and UV exposure, making it suitable for outdoor applications. It is recommended to apply the tape at temperatures between 70°F and 100°F (21°C to 38°C) for optimal adhesion. The product is RoHS compliant and has a shelf life of 18 months when stored under recommended conditions.

Datasheet Summary
Powered by GS/AI

The 3M,Ñ¢ VHB,Ñ¢ Adhesive Transfer Tape, part number 99Y6303, features a clear, double-sided design with a total thickness of 2 mil (0.05 mm). It utilizes a high-performance acrylic adhesive known for its strong long-term holding power, making it suitable for various industrial applications. This tape is designed to replace traditional fasteners such as rivets and liquid adhesives, providing a reliable bond for both interior and exterior use. The tape exhibits excellent peel adhesion to stainless steel, with a typical value of 7.0 lb/in (120 N/10 cm). It can withstand temperatures up to 300°F (149°C) in static shear for extended periods and has a short-term temperature tolerance of up to 500°F (260°C). The adhesive maintains its performance even after prolonged exposure to elevated temperatures, demonstrating high strength retention. Additionally, the tape shows good resistance to common solvents and UV exposure, making it suitable for outdoor applications. It is recommended to apply the tape at temperatures between 70°F and 100°F (21°C to 38°C) for optimal adhesion. The product is RoHS compliant and has a shelf life of 18 months when stored under recommended conditions.

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M - 99Y6303 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M
99Y6303
Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M 99Y6303
TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6303
Product Name Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data