3M Fabric Tape CN-4490 is a double-coated conductive tape designed for applications requiring excellent electrical conductivity. It features a conductive, non-woven fabric backing that is copper and nickel coated, combined with a unique electrically conductive pressure-sensitive acrylic adhesive. The tape measures 6 inches by 10.5 inches and has a total thickness of 2.0 mils (0.05 mm). This product is suitable for grounding and EMI shielding in various applications, including equipment, components, and shielded rooms. Its thin metallized backing provides flexibility, conformability, and strength while minimizing the risk of finger lacerations. The tape exhibits an electrical resistance through the adhesive of 0.05 ohms, ensuring effective conductivity from the substrate through the adhesive to the backing. The tape is supplied on a removable liner for easy handling and die cutting, and it has a shelf life of five years when stored under appropriate conditions.
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 6.000" (152.40mm) X 10.500" (266.70mm) X 0.002" (0.05mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Magnetic Shielding |
| Product Number | 3M CN4490 6" X 10.5"-25 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |
| Shielding Product | Shielding Tape |