3M RFI and EMI - Shielding and Absorbing Materials 3M CN4490 5" X 6"-25

Description
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 5.000" (127.00mm) X 6.000" (152.40mm) X 0.002" (0.05mm)
Description
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 5.000" (127.00mm) X 6.000" (152.40mm) X 0.002" (0.05mm)
Datasheet
Datasheet Summary
Powered by GS/AI

3M Fabric Tape CN-4490 is a double-coated conductive tape designed for applications requiring excellent electrical conductivity. It features a copper/nickel coated conductive non-woven fabric backing and a conductive acrylic adhesive, providing a low electrical resistance of 0.05 ohms through the adhesive. The tape measures 5 inches by 6 inches and has a total thickness of 2.0 mils (0.05 mm). This product is suitable for grounding and EMI shielding in various applications, including equipment, components, and shielded rooms. Its lightweight and flexible design enhances conformability, while the strength of the backing minimizes the risk of finger lacerations during handling. The tape is supplied on a removable liner for ease of use and die cutting. It has a shelf life of five years when stored under recommended conditions.

Datasheet Summary
Powered by GS/AI

3M Fabric Tape CN-4490 is a double-coated conductive tape designed for applications requiring excellent electrical conductivity. It features a copper/nickel coated conductive non-woven fabric backing and a conductive acrylic adhesive, providing a low electrical resistance of 0.05 ohms through the adhesive. The tape measures 5 inches by 6 inches and has a total thickness of 2.0 mils (0.05 mm). This product is suitable for grounding and EMI shielding in various applications, including equipment, components, and shielded rooms. Its lightweight and flexible design enhances conformability, while the strength of the backing minimizes the risk of finger lacerations during handling. The tape is supplied on a removable liner for ease of use and die cutting. It has a shelf life of five years when stored under recommended conditions.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 3M CN4490 5
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
3M CN4490 5" X 6"-25
RFI and EMI - Shielding and Absorbing Materials 3M CN4490 5" X 6"-25
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 5.000" (127.00mm) X 6.000" (152.40mm) X 0.002" (0.05mm)

RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 5.000" (127.00mm) X 6.000" (152.40mm) X 0.002" (0.05mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Magnetic Shielding
Product Number 3M CN4490 5" X 6"-25
Product Name RFI and EMI - Shielding and Absorbing Materials
Shielding Product Shielding Tape
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Braiding - 1116 Series - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Tinned Copper
View Details
RF Copper System with EMI and RFI Shielding -  - MarShield
Specs
Shielding Product Custom shielding product
View Details
Soft Magnetic Shielding Alloy HyMu 80® -  - Leading Edge Metals & Alloys, Inc.
Leading Edge Metals & Alloys, Inc.
Specs
Shielding Product Wire/Cable
Form Factor / Shape Foil/Sheet (optional feature); Plate (optional feature); Round Bar (optional feature)
Shielding Material Molybdenum
View Details
EMI / RFI Braided Shielding -  - Glenair, Inc.
Specs
Shielding Product Conduit / Sleeving; Cable Shielding / Shielded Braiding
Form Factor / Shape Tubing
Shielding Material Stainless Steel, Nickel/Copper, Composite, Tin-Plated Copper, Silver/Copper
View Details