3M Advanced Materials Division 3M™ Calcium Hexaboride

Description
3M™ Calcium Hexaboride Powders do not reduce the electrical conductivity of copper when added to melt. This makes them excellent deoxidizing agents for copper refining. 3M™ Calcium Hexaboride (CaB6) Powders feature a unique combination of properties that make them suitable for a variety of specialized applications, including: • Deoxidizing agents for high-conductivity copper • Antioxidants for unfired, carbon-bonded MgO bricks used in steel production • Wear protection for plant and industrial equipment 3M calcium hexaboride powders are engineered for excellent performance in copper refining applications. Copper melts must be deoxidized shortly before casting, but it is critical to maintain the physical properties of the alloy – particularly its high electrical conductivity. Calcium hexaboride is the only material known that does not reduce the electrical conductivity of copper during the deoxidizing process, even when it is used in relatively large amounts. As an antioxidant, 3M calcium hexaboride protects unfired magnesium oxide bricks and other carbon-bonded refractory components against very aggressive alloys. 3M calcium hexaboride powders can also be used in the production of wear-resistant components or in protective boride coatings that resist wear from aggressive chemicals, extreme heat and high pressures.
Description
3M™ Calcium Hexaboride Powders do not reduce the electrical conductivity of copper when added to melt. This makes them excellent deoxidizing agents for copper refining. 3M™ Calcium Hexaboride (CaB6) Powders feature a unique combination of properties that make them suitable for a variety of specialized applications, including: • Deoxidizing agents for high-conductivity copper • Antioxidants for unfired, carbon-bonded MgO bricks used in steel production • Wear protection for plant and industrial equipment 3M calcium hexaboride powders are engineered for excellent performance in copper refining applications. Copper melts must be deoxidized shortly before casting, but it is critical to maintain the physical properties of the alloy – particularly its high electrical conductivity. Calcium hexaboride is the only material known that does not reduce the electrical conductivity of copper during the deoxidizing process, even when it is used in relatively large amounts. As an antioxidant, 3M calcium hexaboride protects unfired magnesium oxide bricks and other carbon-bonded refractory components against very aggressive alloys. 3M calcium hexaboride powders can also be used in the production of wear-resistant components or in protective boride coatings that resist wear from aggressive chemicals, extreme heat and high pressures.

Suppliers

Company
Product
Description
Supplier Links
3M™ Calcium Hexaboride -  - 3M Advanced Materials Division
St. Paul, MN, USA
3M™ Calcium Hexaboride
3M™ Calcium Hexaboride
3M™ Calcium Hexaboride Powders do not reduce the electrical conductivity of copper when added to melt. This makes them excellent deoxidizing agents for copper refining. 3M™ Calcium Hexaboride (CaB6) Powders feature a unique combination of properties that make them suitable for a variety of specialized applications, including: • Deoxidizing agents for high-conductivity copper • Antioxidants for unfired, carbon-bonded MgO bricks used in steel production • Wear protection for plant and industrial equipment 3M calcium hexaboride powders are engineered for excellent performance in copper refining applications. Copper melts must be deoxidized shortly before casting, but it is critical to maintain the physical properties of the alloy – particularly its high electrical conductivity. Calcium hexaboride is the only material known that does not reduce the electrical conductivity of copper during the deoxidizing process, even when it is used in relatively large amounts. As an antioxidant, 3M calcium hexaboride protects unfired magnesium oxide bricks and other carbon-bonded refractory components against very aggressive alloys. 3M calcium hexaboride powders can also be used in the production of wear-resistant components or in protective boride coatings that resist wear from aggressive chemicals, extreme heat and high pressures.

3M™ Calcium Hexaboride Powders do not reduce the electrical conductivity of copper when added to melt. This makes them excellent deoxidizing agents for copper refining.

3M™ Calcium Hexaboride (CaB6) Powders feature a unique combination of properties that make them suitable for a variety of specialized applications, including:

• Deoxidizing agents for high-conductivity copper
• Antioxidants for unfired, carbon-bonded MgO bricks used in steel production
• Wear protection for plant and industrial equipment

3M calcium hexaboride powders are engineered for excellent performance in copper refining applications. Copper melts must be deoxidized shortly before casting, but it is critical to maintain the physical properties of the alloy – particularly its high electrical conductivity. Calcium hexaboride is the only material known that does not reduce the electrical conductivity of copper during the deoxidizing process, even when it is used in relatively large amounts.

As an antioxidant, 3M calcium hexaboride protects unfired magnesium oxide bricks and other carbon-bonded refractory components against very aggressive alloys. 3M calcium hexaboride powders can also be used in the production of wear-resistant components or in protective boride coatings that resist wear from aggressive chemicals, extreme heat and high pressures.

Supplier's Site

Technical Specifications

  3M Advanced Materials Division
Product Category Industrial Ceramic Materials
Product Name 3M™ Calcium Hexaboride
Material Type Calcium Hexaboride
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum Nitride Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications Semiconductormanufacturing,Ceramicsintering,Vacuumcoating
Performance Features High electrical insulation,Low thermal expansion,Excellent heat conductivity,Fast heating and cooling,Excellent corrosion resistance
View Details
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Shape / Form Custom Shape
Applications Semiconductor; Refractory or High Temperature Insulation
View Details