3M Tape, 32.92M X 25.4Mm, Pet; Adhesive Type 3M 3M 9707 1" X 36YDS

Description
TAPE, 32.92M X 25.4MM, PET; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 25.4MM, PET; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Pet; Adhesive Type 3M - 99Y6495 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Pet; Adhesive Type 3M
99Y6495
Tape, 32.92M X 25.4Mm, Pet; Adhesive Type 3M 99Y6495
TAPE, 32.92M X 25.4MM, PET; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, PET; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:-; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6495
Product Name Tape, 32.92M X 25.4Mm, Pet; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Skived PTFE Tape - 2045-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details