3M Tape, 32.92M X 25.4Mm, Paper; Adhesive Type 3M 3M 9703 1" X 36YD

Description
TAPE, 32.92M X 25.4MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 25.4MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 25.4Mm, Paper; Adhesive Type 3M - 99Y6494 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 25.4Mm, Paper; Adhesive Type 3M
99Y6494
Tape, 32.92M X 25.4Mm, Paper; Adhesive Type 3M 99Y6494
TAPE, 32.92M X 25.4MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 32.92M X 25.4MM, PAPER; Adhesive Type:Pressure Sensitive Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6494
Product Name Tape, 32.92M X 25.4Mm, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data