3M Tape, 5Yard X 0.5, Pe Film, Black; Tape Type 3M 3M 9324

Description
TAPE, 5YARD X 0.5", PE FILM, BLACK; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5YARD X 0.5", PE FILM, BLACK; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Yard X 0.5, Pe Film, Black; Tape Type 3M - 12AC6956 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Yard X 0.5, Pe Film, Black; Tape Type 3M
12AC6956
Tape, 5Yard X 0.5, Pe Film, Black; Tape Type 3M 12AC6956
TAPE, 5YARD X 0.5", PE FILM, BLACK; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 5YARD X 0.5", PE FILM, BLACK; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:6.5 mil (0.165 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6956
Product Name Tape, 5Yard X 0.5, Pe Film, Black; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details