3M Tape, 32.92M X 304.8Mm, Pi Film; Adhesive Type 3M 3M 92 12" X 36YD

Description
TAPE, 32.92M X 304.8MM, PI FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 304.8MM, PI FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 304.8Mm, Pi Film; Adhesive Type 3M - 99Y6482 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 304.8Mm, Pi Film; Adhesive Type 3M
99Y6482
Tape, 32.92M X 304.8Mm, Pi Film; Adhesive Type 3M 99Y6482
TAPE, 32.92M X 304.8MM, PI FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

TAPE, 32.92M X 304.8MM, PI FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6482
Product Name Tape, 32.92M X 304.8Mm, Pi Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data