TAPE, 19.05MM DIA, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4330 |
| Product Name | Tape, 19.05Mm Dia, Clear, Pet Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |