3M Thermally Conductive Tape, 25.4Mm; Thermal Conductivity 3M 3M 8815 CIRCLE-1"-100

Description
THERMALLY CONDUCTIVE TAPE, 25.4MM; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:-; External Width:-; Product Range:3M 8815 RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 25.4MM; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:-; External Width:-; Product Range:3M 8815 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 25.4Mm; Thermal Conductivity 3M - 99Y6479 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 25.4Mm; Thermal Conductivity 3M
99Y6479
Thermally Conductive Tape, 25.4Mm; Thermal Conductivity 3M 99Y6479
THERMALLY CONDUCTIVE TAPE, 25.4MM; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:-; External Width:-; Product Range:3M 8815 RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 25.4MM; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:-; External Width:-; Product Range:3M 8815 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y6479
Product Name Thermally Conductive Tape, 25.4Mm; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Dual Curing, Thixotropic Adhesive - UV22DC80-10F - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology UV or Radiation Cured; Single Component; Dual Curing
Form / Shape Glob Top, Daub, Doming or Overfill; Liquid; Encapsulant or Conformal Coating
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details