3M Depressed Center Grinding Wheel 3M-87153

Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Precision Shaped Ceramic Grain; Overall dimensions: 9 in OD x 1/4 in T with a 5/8-11 in arbor hole size.
Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Precision Shaped Ceramic Grain; Overall dimensions: 9 in OD x 1/4 in T with a 5/8-11 in arbor hole size.

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Grinding Wheel - 3M-87153 - Reid Supply
Norton Shores, MI, United States
Depressed Center Grinding Wheel
3M-87153
Depressed Center Grinding Wheel 3M-87153
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Made from Precision Shaped Ceramic Grain; Overall dimensions: 9 in OD x 1/4 in T with a 5/8-11 in arbor hole size.

Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting.


. Made from Precision Shaped Ceramic Grain; Overall dimensions: 9 in OD x 1/4 in T with a 5/8-11 in arbor hole size.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Grinding Wheels
Product Number 3M-87153
Product Name Depressed Center Grinding Wheel
Type Ceramic (e.g., Norton SG®, Norton Quantum®); Precision-Shaped Ceramic Grain
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 5 inch (127 mm)
View Details
Norton Gemini Flexible A Type 29 Grinding Wheel - 66252842205 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details