3M Tape, 5Yard X 12, Pet Film, Red; Tape Type 3M 3M 850R

Description
TAPE, 5YARD X 12", PET FILM, RED; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet
Description
TAPE, 5YARD X 12", PET FILM, RED; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Yard X 12, Pet Film, Red; Tape Type 3M - 12AC6954 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Yard X 12, Pet Film, Red; Tape Type 3M
12AC6954
Tape, 5Yard X 12, Pet Film, Red; Tape Type 3M 12AC6954
TAPE, 5YARD X 12", PET FILM, RED; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 5YARD X 12", PET FILM, RED; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:1.9 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6954
Product Name Tape, 5Yard X 12, Pet Film, Red; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Plasma Tape - 411 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Plasma Tape
Backing Cloth / Fabric; Rubber; Silicone
Adhesive Silicone Rubber/Glass Cloth
View Details
Kwiky Dot™ Discs - KD00625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details