3M Flap Wheel 3M-80801

Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 3.00 in x 1.00 in x .250 in; 8000 RPM maximum.
Description
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 3.00 in x 1.00 in x .250 in; 8000 RPM maximum.

Suppliers

Company
Product
Description
Supplier Links
Flap Wheel - 3M-80801 - Reid Supply
Norton Shores, MI, United States
Flap Wheel
3M-80801
Flap Wheel 3M-80801
Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting. . Overall dimensions: 3.00 in x 1.00 in x .250 in; 8000 RPM maximum.

Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for threading, broaching, drilling, boring, milling, turning and hole cutting.


. Overall dimensions: 3.00 in x 1.00 in x .250 in; 8000 RPM maximum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 3M-80801
Product Name Flap Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502701 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed ? to 4700 rpm
View Details
Flap Disc For Polishing and Mirror Finishes - ULTIMATE SHINE™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 7300 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PE403 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details