3M Tape, 54.86M X 152.4Mm, White; Adhesive Type 3M 3M 79 6" X 60YD

Description
TAPE, 54.86M X 152.4MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 152.4MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 152.4Mm, White; Adhesive Type 3M - 99Y4323 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 152.4Mm, White; Adhesive Type 3M
99Y4323
Tape, 54.86M X 152.4Mm, White; Adhesive Type 3M 99Y4323
TAPE, 54.86M X 152.4MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

TAPE, 54.86M X 152.4MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4323
Product Name Tape, 54.86M X 152.4Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide Discs - KP03000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details