TAPE, 54.86M X 76.2MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4321 |
| Product Name | Tape, 54.86M X 76.2Mm, White; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |