3M Tape, 54.86M X 50.8Mm, White; Adhesive Type 3M 3M 79 2" X 60YD

Description
TAPE, 54.86M X 50.8MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet
Description
TAPE, 54.86M X 50.8MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 50.8Mm, White; Adhesive Type 3M - 99Y4320 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 50.8Mm, White; Adhesive Type 3M
99Y4320
Tape, 54.86M X 50.8Mm, White; Adhesive Type 3M 99Y4320
TAPE, 54.86M X 50.8MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

TAPE, 54.86M X 50.8MM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.86m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4320
Product Name Tape, 54.86M X 50.8Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
General Purpose Temp Surface Protection Tape - 15CV826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.5000 lbs/in (0.8756 N/cm)
View Details
E-Z Peel™ Discs - EZ01875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details