3M Tape, 32.92M X 50.8Mm, White; Adhesive Type 3M 3M 69 2" X 36YD

Description
TAPE, 32.92M X 50.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 50.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 50.8Mm, White; Adhesive Type 3M - 99Y6472 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, White; Adhesive Type 3M
99Y6472
Tape, 32.92M X 50.8Mm, White; Adhesive Type 3M 99Y6472
TAPE, 32.92M X 50.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6472
Product Name Tape, 32.92M X 50.8Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Polyester Tape - 2019M - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Anodizing Discs - AD00750 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details