3M Tape, 32.92M X 304.8Mm, White; Adhesive Type 3M 3M 69 12" X 36YD

Description
TAPE, 32.92M X 304.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 304.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 304.8Mm, White; Adhesive Type 3M - 99Y6471 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 304.8Mm, White; Adhesive Type 3M
99Y6471
Tape, 32.92M X 304.8Mm, White; Adhesive Type 3M 99Y6471
TAPE, 32.92M X 304.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

TAPE, 32.92M X 304.8MM, WHITE; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6471
Product Name Tape, 32.92M X 304.8Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB02000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details