TAPE, 65.84M X 101.6MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4314 |
| Product Name | Tape, 65.84M X 101.6Mm, Yellow, Pet Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |