3M Tape, 65.84M X 76.2Mm, Yellow, Pet Film; Adhesive Type 3M 3M 56 3" X 72YD

Description
TAPE, 65.84M X 76.2MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 76.2MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Yellow, Pet Film; Adhesive Type 3M - 99Y4313 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Yellow, Pet Film; Adhesive Type 3M
99Y4313
Tape, 65.84M X 76.2Mm, Yellow, Pet Film; Adhesive Type 3M 99Y4313
TAPE, 65.84M X 76.2MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4313
Product Name Tape, 65.84M X 76.2Mm, Yellow, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Tape - 22-0250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details