3M Tape, 65.84M X 50.8Mm, Yellow, Pet Film; Adhesive Type 3M 3M 56 2" X 72YD

Description
TAPE, 65.84M X 50.8MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Yellow, Pet Film; Adhesive Type 3M - 99Y4312 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Yellow, Pet Film; Adhesive Type 3M
99Y4312
Tape, 65.84M X 50.8Mm, Yellow, Pet Film; Adhesive Type 3M 99Y4312
TAPE, 65.84M X 50.8MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4312
Product Name Tape, 65.84M X 50.8Mm, Yellow, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Powder Peel Blue Discs - PB00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details