3M Tape, 65.84M X 25.4Mm, Yellow, Pet Film; Adhesive Type 3M 3M 56 1" X 72YD

Description
TAPE, 65.84M X 25.4MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 25.4MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 25.4Mm, Yellow, Pet Film; Adhesive Type 3M - 99Y4310 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 25.4Mm, Yellow, Pet Film; Adhesive Type 3M
99Y4310
Tape, 65.84M X 25.4Mm, Yellow, Pet Film; Adhesive Type 3M 99Y4310
TAPE, 65.84M X 25.4MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

TAPE, 65.84M X 25.4MM, YELLOW, PET FILM; Adhesive Type:Thermosetting Rubber Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Yellow; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:72yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4310
Product Name Tape, 65.84M X 25.4Mm, Yellow, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Government Certification Box Sealing Tape - 351 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Government Certification Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Aluminum Foil Discs - AF014MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details