3M Tape, 4.5Mm X 4.5Mm, White, Paper; Adhesive Type 3M 3M 5559I 4.5MMSQ-100

Description
TAPE, 4.5MM X 4.5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Metric:4.5mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.5MM X 4.5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Metric:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.5Mm X 4.5Mm, White, Paper; Adhesive Type 3M - 99Y4299 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.5Mm X 4.5Mm, White, Paper; Adhesive Type 3M
99Y4299
Tape, 4.5Mm X 4.5Mm, White, Paper; Adhesive Type 3M 99Y4299
TAPE, 4.5MM X 4.5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Metric:4.5mm RoHS Compliant: Yes

TAPE, 4.5MM X 4.5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Metric:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4299
Product Name Tape, 4.5Mm X 4.5Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ01562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details