3M Tape, 3Mm X 3Mm, White, Paper; Adhesive Type 3M 3M 5559I 3MMSQ-100

Description
TAPE, 3MM X 3MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:0.119" RoHS Compliant: Yes
Datasheet
Description
TAPE, 3MM X 3MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:0.119" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 3Mm X 3Mm, White, Paper; Adhesive Type 3M - 99Y4297 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 3Mm X 3Mm, White, Paper; Adhesive Type 3M
99Y4297
Tape, 3Mm X 3Mm, White, Paper; Adhesive Type 3M 99Y4297
TAPE, 3MM X 3MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:0.119" RoHS Compliant: Yes

TAPE, 3MM X 3MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:0.119" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4297
Product Name Tape, 3Mm X 3Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Anodizing Discs - AD01875 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Medium Temperature Paint Masking Tape - 234 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details