TAPE, 5MM X 5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:0.197" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4294 |
| Product Name | Tape, 5Mm X 5Mm, White, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |