3M Tape, 5Mm Dia, White, Paper; Adhesive Type 3M 3M 5559 5MM-DISC-100

Description
TAPE, 5MM DIA, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 5MM DIA, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Mm Dia, White, Paper; Adhesive Type 3M - 99Y4295 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Mm Dia, White, Paper; Adhesive Type 3M
99Y4295
Tape, 5Mm Dia, White, Paper; Adhesive Type 3M 99Y4295
TAPE, 5MM DIA, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 5MM DIA, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Circle; Tape Colour:White; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4295
Product Name Tape, 5Mm Dia, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data