3M Tape, 5Mm X 5Mm, White, Paper; Adhesive Type 3M 3M 5558 5MMSQ-100

Description
TAPE, 5MM X 5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:6 mil (0.152 mm); Tape Backing Material:-; Tape Width - Imperial:0.197" RoHS Compliant: Yes
Datasheet
Description
TAPE, 5MM X 5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:6 mil (0.152 mm); Tape Backing Material:-; Tape Width - Imperial:0.197" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Mm X 5Mm, White, Paper; Adhesive Type 3M - 99Y4284 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Mm X 5Mm, White, Paper; Adhesive Type 3M
99Y4284
Tape, 5Mm X 5Mm, White, Paper; Adhesive Type 3M 99Y4284
TAPE, 5MM X 5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:6 mil (0.152 mm); Tape Backing Material:-; Tape Width - Imperial:0.197" RoHS Compliant: Yes

TAPE, 5MM X 5MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Water Contact Indicator; Form Factor:Square; Tape Colour:White; Total Tape Thickness:6 mil (0.152 mm); Tape Backing Material:-; Tape Width - Imperial:0.197" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4284
Product Name Tape, 5Mm X 5Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Kwiky Dot™ Discs - KD01687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Nuclear Grade Duct Tape - 398N - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details