3M Tape, 36Yard X 0.5, Ptfe Film, Brown; Tape Type 3M 3M 5498

Description
TAPE, 36YARD X 0.5", PTFE FILM, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: Yes
Datasheet
Description
TAPE, 36YARD X 0.5", PTFE FILM, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 36Yard X 0.5, Ptfe Film, Brown; Tape Type 3M - 12AC6950 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 36Yard X 0.5, Ptfe Film, Brown; Tape Type 3M
12AC6950
Tape, 36Yard X 0.5, Ptfe Film, Brown; Tape Type 3M 12AC6950
TAPE, 36YARD X 0.5", PTFE FILM, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: Yes

TAPE, 36YARD X 0.5", PTFE FILM, BROWN; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Length - Metric:33mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6950
Product Name Tape, 36Yard X 0.5, Ptfe Film, Brown; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
2.5mil High Performance Acrylic Laminating Adhes. - 1902 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0025 inches (0.0635 mm)
View Details
Aluminum Foil Discs - AF00500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details