3M Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M 3M 5490 0.5" X 36YD

Description
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M - 99Y6463 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M
99Y6463
Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M 99Y6463
TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes

TAPE, 32.92M X 12.7MM, GREY, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Grey; Total Tape Thickness:3.7 mil (0.09 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Product Range:5490 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6463
Product Name Tape, 32.92M X 12.7Mm, Grey, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508738-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Powder Peel Blue Discs - PB01000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details