3M Tape, 32.92Mx12.7Mm, Uhmwpe Film, Clear; Adhesive Type 3M 3M 5425

Description
TAPE, 32.92MX12.7MM, UHMWPE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92MX12.7MM, UHMWPE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92Mx12.7Mm, Uhmwpe Film, Clear; Adhesive Type 3M - 12AC6948 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92Mx12.7Mm, Uhmwpe Film, Clear; Adhesive Type 3M
12AC6948
Tape, 32.92Mx12.7Mm, Uhmwpe Film, Clear; Adhesive Type 3M 12AC6948
TAPE, 32.92MX12.7MM, UHMWPE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 32.92MX12.7MM, UHMWPE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6948
Product Name Tape, 32.92Mx12.7Mm, Uhmwpe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.063 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Anodizing Discs - AD01812 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details