TAPE, 32.92M X 6.35MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6450 |
| Product Name | Tape, 32.92M X 6.35Mm, Amber, Polyimide; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |