3M Tape, 65.84M X 76.2Mm, Clear, Polyester; Tape Type 3M 3M 5 3" X 72YD

Description
TAPE, 65.84M X 76.2MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 76.2MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 76.2Mm, Clear, Polyester; Tape Type 3M - 99Y4263 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 76.2Mm, Clear, Polyester; Tape Type 3M
99Y4263
Tape, 65.84M X 76.2Mm, Clear, Polyester; Tape Type 3M 99Y4263
TAPE, 65.84M X 76.2MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

TAPE, 65.84M X 76.2MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4263
Product Name Tape, 65.84M X 76.2Mm, Clear, Polyester; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Single Coated White Polyethylene Foam - 1232-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ01500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details