3M Tape, 65.84M X 50.8Mm, Clear, Polyester; Tape Type 3M 3M 5 2" X 72YD

Description
TAPE, 65.84M X 50.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 50.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 50.8Mm, Clear, Polyester; Tape Type 3M - 99Y4262 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 50.8Mm, Clear, Polyester; Tape Type 3M
99Y4262
Tape, 65.84M X 50.8Mm, Clear, Polyester; Tape Type 3M 99Y4262
TAPE, 65.84M X 50.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 65.84M X 50.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4262
Product Name Tape, 65.84M X 50.8Mm, Clear, Polyester; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details