3M Tape, 65.84M X 304.8Mm, Clear, Polyester; Tape Type 3M 3M 5 12" X 72YD

Description
TAPE, 65.84M X 304.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 304.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 304.8Mm, Clear, Polyester; Tape Type 3M - 99Y4261 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 304.8Mm, Clear, Polyester; Tape Type 3M
99Y4261
Tape, 65.84M X 304.8Mm, Clear, Polyester; Tape Type 3M 99Y4261
TAPE, 65.84M X 304.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 65.84M X 304.8MM, CLEAR, POLYESTER; Tape Type:Neoprene; Adhesive Type:Neoprene Contact Adhesive; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4261
Product Name Tape, 65.84M X 304.8Mm, Clear, Polyester; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
E-Z Peel™ Discs - EZ00125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details