3M Tape, 65.84M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 3M 5 0.5" X 72YD

Description
TAPE, 65.84M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Neoprene Contact Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:5 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Neoprene Contact Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4258 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
99Y4258
Tape, 65.84M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M 99Y4258
TAPE, 65.84M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Neoprene Contact Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:5 Series RoHS Compliant: Yes

TAPE, 65.84M X 12.7MM, CLEAR, PET FILM; Adhesive Type:Neoprene Contact Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Transparent; Roll Length - Imperial:72yard; Roll Length - Metric:65.84m; Product Range:5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4258
Product Name Tape, 65.84M X 12.7Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
E-Z Peel™ Discs - EZ01062 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Acrylic Carton Sealing Tape - 271 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Acrylic Carton Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details