3M Tape, 4.57M X 12.7Mm, Pe Film, Grey; Adhesive Type 3M 3M 4991

Description
TAPE, 4.57M X 12.7MM, PE FILM, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PE FILM, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Pe Film, Grey; Adhesive Type 3M - 12AC6945 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Pe Film, Grey; Adhesive Type 3M
12AC6945
Tape, 4.57M X 12.7Mm, Pe Film, Grey; Adhesive Type 3M 12AC6945
TAPE, 4.57M X 12.7MM, PE FILM, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PE FILM, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6945
Product Name Tape, 4.57M X 12.7Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Y S1124-TAPE-0.75X100-FT - S1124-TAPE-0.75X100-FT - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details