3M Tape, 4.57M X 12.7Mm, Pe Film, White; Adhesive Type 3M 3M 4959

Description
TAPE, 4.57M X 12.7MM, PE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, PE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Pe Film, White; Adhesive Type 3M - 12AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Pe Film, White; Adhesive Type 3M
12AC6944
Tape, 4.57M X 12.7Mm, Pe Film, White; Adhesive Type 3M 12AC6944
TAPE, 4.57M X 12.7MM, PE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PE FILM, WHITE; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6944
Product Name Tape, 4.57M X 12.7Mm, Pe Film, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
UHMW Polyethylene Tape - 403-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details