3M Tape, 5Yard X 0.5, Pe Film, Gray; Adhesive Type 3M 3M 4943F

Description
TAPE, 5YARD X 0.5", PE FILM, GRAY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:Grey; Total Tape Thickness:45.3 mil (1.15 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Length - Metric:4.6mRoHS Compliant: Yes
Datasheet
Description
TAPE, 5YARD X 0.5", PE FILM, GRAY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:Grey; Total Tape Thickness:45.3 mil (1.15 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Length - Metric:4.6mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5Yard X 0.5, Pe Film, Gray; Adhesive Type 3M - 12AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5Yard X 0.5, Pe Film, Gray; Adhesive Type 3M
12AC6938
Tape, 5Yard X 0.5, Pe Film, Gray; Adhesive Type 3M 12AC6938
TAPE, 5YARD X 0.5", PE FILM, GRAY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:Grey; Total Tape Thickness:45.3 mil (1.15 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Length - Metric:4.6mRoHS Compliant: Yes

TAPE, 5YARD X 0.5", PE FILM, GRAY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:-; Tape Colour:Grey; Total Tape Thickness:45.3 mil (1.15 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.6m; Tape Length - Metric:4.6mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 12AC6938
Product Name Tape, 5Yard X 0.5, Pe Film, Gray; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Polyimide Discs - KP01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details