3M Tape, 50.8Mm Dia, Grey, Paper; Adhesive Type 3M 3M 4936 CIRCLE-2"-100

Description
TAPE, 50.8MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm Dia, Grey, Paper; Adhesive Type 3M - 99Y4238 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Grey, Paper; Adhesive Type 3M
99Y4238
Tape, 50.8Mm Dia, Grey, Paper; Adhesive Type 3M 99Y4238
TAPE, 50.8MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 50.8MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4238
Product Name Tape, 50.8Mm Dia, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details