3M Tape, 25.4Mm Dia, Grey, Paper; Adhesive Type 3M 3M 4936 CIRCLE-1"-250

Description
TAPE, 25.4MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 25.4MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4237, is a double-sided foam tape with a diameter of 25.4 mm and a total thickness of 25 mil (0.635 mm). It features a grey paper backing and utilizes a multi-purpose acrylic adhesive that provides strong adhesion to a variety of substrates, including metals, glass, and plastics. The tape is designed for both interior and exterior bonding applications, offering excellent durability, solvent resistance, and moisture resistance. It is suitable for replacing traditional fasteners like rivets and liquid adhesives in various projects. The tape is RoHS compliant and has a shelf life of 24 months when stored under recommended conditions.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4237, is a double-sided foam tape with a diameter of 25.4 mm and a total thickness of 25 mil (0.635 mm). It features a grey paper backing and utilizes a multi-purpose acrylic adhesive that provides strong adhesion to a variety of substrates, including metals, glass, and plastics. The tape is designed for both interior and exterior bonding applications, offering excellent durability, solvent resistance, and moisture resistance. It is suitable for replacing traditional fasteners like rivets and liquid adhesives in various projects. The tape is RoHS compliant and has a shelf life of 24 months when stored under recommended conditions.

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Grey, Paper; Adhesive Type 3M - 99Y4237 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Grey, Paper; Adhesive Type 3M
99Y4237
Tape, 25.4Mm Dia, Grey, Paper; Adhesive Type 3M 99Y4237
TAPE, 25.4MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 25.4MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4237
Product Name Tape, 25.4Mm Dia, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Single Coated Foam Tape - 4317 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Polyimide Discs - KP04750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details