3M Tape, 12.7Mm Dia, Grey, Paper; Adhesive Type 3M 3M 4936 CIRCLE-0.5"-250

Description
TAPE, 12.7MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Grey, Paper; Adhesive Type 3M - 99Y4234 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Grey, Paper; Adhesive Type 3M
99Y4234
Tape, 12.7Mm Dia, Grey, Paper; Adhesive Type 3M 99Y4234
TAPE, 12.7MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM DIA, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4234
Product Name Tape, 12.7Mm Dia, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Electrically Conductive Aluminum Tape - 3302 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Adhesive Aluminum
Thickness 0.0020 inches (0.0508 mm)
View Details
E-Z Peel™ Discs - EZ01187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details