TAPE, 50.8MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Length - Imperial:2"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4242 |
| Product Name | Tape, 50.8Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |