3M Tape, 50.8Mm X 50.8Mm, White, Paper; Adhesive Type 3M 3M 4930 2"SQ-100

Description
TAPE, 50.8MM X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 50.8Mm, White, Paper; Adhesive Type 3M - 99Y4230 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, White, Paper; Adhesive Type 3M
99Y4230
Tape, 50.8Mm X 50.8Mm, White, Paper; Adhesive Type 3M 99Y4230
TAPE, 50.8MM X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4230
Product Name Tape, 50.8Mm X 50.8Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass Cloth Discs - GC01125 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
UHMW Polyethylene Film - 423-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Film
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details