TAPE, 101.6MM X 25.4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double SidedRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4228 |
| Product Name | Tape, 101.6Mm X 25.4Mm, White, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |