3M Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M 3M 4929 CIRCLE-2"-100

Description
TAPE, 50.8MM DIA, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Description
TAPE, 50.8MM DIA, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M - 99Y4200 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M
99Y4200
Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M 99Y4200
TAPE, 50.8MM DIA, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM DIA, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4200
Product Name Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data